Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6811FRS73

Description
6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6811FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6811FRS73-ND
Through Hole Resistors RWR84S6811FRS73-ND
6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.81K OHM 7W 1% WW AXIAL - RWR84S6811FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 7W 1% WW AXIAL
RWR84S6811FRS73
RES 6.81K OHM 7W 1% WW AXIAL RWR84S6811FRS73
RES 6.81Kohm 7W 1% WW AXIAL

RES 6.81Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6811FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6811FRS73
Wirewound Resistors 3110-RWR84S6811FRS73
EGS-10-80 6.81K 1% RWR84S6811FR S73

EGS-10-80 6.81K 1% RWR84S6811FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S6811FRS73-ND RWR84S6811FRS73 3110-RWR84S6811FRS73
Product Name Through Hole Resistors RES 6.81K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers