The TLV431A is a low-voltage adjustable precision shunt regulator with an output voltage range from 1.24V to 6V, operated in the -40°C to 85°C temperature range. It is available in a 5-pin SOT-23 (DBV) package measuring 2.90mm × 2.80mm, features a reference voltage tolerance of ±1% at 25°C, a typical temperature drift of 6mV over the operating range, and a typical cathode current of 80µA. The device offers a typical output impedance of 0.25Ω and is suited for applications such as secondary-side regulation in flyback SMPSs and Zener diode replacement.
Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
1% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TLV431AIDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AIDBVTG4 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5
IC VREF SHUNT ADJ 1% SOT23-5
Voltage References Lo Vltg Adj Prec Shunt Reg
IC VREF SHUNT ADJ 1% SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431AIDBVTG4 | 693-TLV431AIDBVTG4 | TLV431AIDBVTG4-ND | TLV431AIDBVTG4 | TLV431AIDBVTG4 | TLV431AIDBVTG4 |
| Product Name | TLV431A Low Voltage Adjustable Precision Shunt Regulator | SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SOIC,SOT-23,SOT-89,TO-92 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | ||||
| TC | 46 ppm/C |