1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO8, PLASTIC, SO-8 Product overview: TL431CPS from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CPS can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2% 100mA 8-SO
Voltage References GP51-06040-98,98/06/
IC VREF SHUNT ADJ 2% 8SO
IC VREF SHUNT ADJ 2% 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431CPS | 296-TL431CPS-ND | TL431CPS | TL431CPS | TL431CPS |
| Product Name | 2.495V Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" | Other; 8-SOIC (0.209\", 5.30mm Width) | |||
| Accuracy | 2 % | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |