The ''Rail Splitter'' Precision Virtual Ground 3-TO-92 Product overview: TLE2426ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426ILPR can be used for catalog matching and distributor lookup.
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA TO-92-3
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA TO-92-3
IC VREF GND REF ADJ 1% TO92-3
Voltage References The Rail Splitter Prec Virtual Ground
IC VREF GND REF ADJ 1% TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLE2426ILPR | 296-TLE2426ILPRTR-ND | TLE2426ILPR | TLE2426ILPR | TLE2426ILPR |
| Product Name | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) | Ground Reference (Virtual) | ||
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VIN | 40 volts | 4 to 40 volts | |||
| Operating Temperature | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |