STMicroelectronics, Inc. Voltage Reference TL431IDT

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-2227-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2227-2-ND
Voltage Reference 497-2227-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-2227-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2227-6-ND
Voltage Reference 497-2227-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-2227-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-2227-1-ND
Voltage Reference 497-2227-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431IDT - 1107867-TL431IDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431IDT
1107867-TL431IDT
PMIC - PMIC - Voltage Reference - TL431IDT 1107867-TL431IDT
Manufacturer: STMicroelectronics Win Source Part Number: 1107867-TL431IDT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.21% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431IDRG4; TL431CDT; TL431CD; TL431IDT; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1107867-TL431IDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431IDRG4; TL431CDT; TL431CD; TL431IDT;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOIC Precision Voltage Reference IC
693-TL431IDT
36V 100mA SOIC Precision Voltage Reference IC 693-TL431IDT
Adj. Voltage Ref IC, 2.495-36V, 100mA, SOIC, SMT Product overview: TL431IDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDT can be used for catalog matching and distributor lookup.

Adj. Voltage Ref IC, 2.495-36V, 100mA, SOIC, SMT Product overview: TL431IDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431IDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431IDT
IC VREF SHUNT ADJ 2.21% 8SO

IC VREF SHUNT ADJ 2.21% 8SO

Supplier's Site
Power Supply Chip >> Voltage References - TL431IDT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431IDT
Power Supply Chip >> Voltage References TL431IDT
2.495V~36V ±2.21% 100mA Adjustable SOIC-8 Voltage References ROHS

2.495V~36V ±2.21% 100mA Adjustable SOIC-8 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431IDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431IDT
PMIC - Voltage Reference TL431IDT
IC VREF SHUNT ADJ 2.21% 8SO

IC VREF SHUNT ADJ 2.21% 8SO

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics - 33R1377 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
33R1377
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics 33R1377
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics - 45Y8670 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
45Y8670
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics 45Y8670
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431IDT
Voltage References TL431IDT
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-2227-2-ND 1107867-TL431IDT 693-TL431IDT TL431IDT TL431IDT TL431IDT 33R1377 TL431IDT
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431IDT 36V 100mA SOIC Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References PMIC - Voltage Reference Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SO Other; SO Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Accuracy 2.21 % 2.21 %
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962R9962001VPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details
PMIC - Voltage Reference - ADR4540ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details