STMicroelectronics, Inc. Precision Voltage Reference IC TL431CL3T

Description
Adjustable micropower shunt voltage reference Product overview: TL431CL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CL3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable micropower shunt voltage reference Product overview: TL431CL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CL3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-TL431CL3T
Precision Voltage Reference IC 693-TL431CL3T
Adjustable micropower shunt voltage reference Product overview: TL431CL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CL3T can be used for catalog matching and distributor lookup.

Adjustable micropower shunt voltage reference Product overview: TL431CL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CL3T can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - 497-11297-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11297-2-ND
Voltage Reference 497-11297-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-11297-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11297-1-ND
Voltage Reference 497-11297-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-11297-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11297-6-ND
Voltage Reference 497-11297-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431CL3T - 032447-TL431CL3T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CL3T
032447-TL431CL3T
PMIC - PMIC - Voltage Reference - TL431CL3T 032447-TL431CL3T
Manufacturer: STMicroelectronics Win Source Part Number: 032447-TL431CL3T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.21% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431IDBZR; TL431IL3T; TS1431CX RF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 032447-TL431CL3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431IDBZR; TL431IL3T; TS1431CX RF;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CL3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CL3T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CL3T
IC VREF SHUNT ADJ 2.21% SOT23-3

IC VREF SHUNT ADJ 2.21% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431CL3T
Voltage References TL431CL3T
Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm

Voltage References Prog Voltage Ref 2.5 to 36V .22 Ohm

Buy Now Datasheet
Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C Rohs Compliant Stmicroelectronics - 69AH2999 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C Rohs Compliant Stmicroelectronics
69AH2999
Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C Rohs Compliant Stmicroelectronics 69AH2999
VOLT REF, SHUNT, 2.495-36V, 0 TO 70DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 2.495-36V, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Reference
TL431CL3T
PMIC - Voltage Reference TL431CL3T
IC VREF SHUNT ADJ 2.21% SOT23-3

IC VREF SHUNT ADJ 2.21% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL431CL3T 497-11297-2-ND 032447-TL431CL3T TL431CL3T TL431CL3T 69AH2999 TL431CL3T
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL431CL3T Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Volt Ref, Shunt, 2.495-36V, 0 To 70Deg C Rohs Compliant Stmicroelectronics PMIC - Voltage Reference
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VIN 37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details