Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 033089-TLV431BIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6
0.5% accuracy, low-voltage, adjustable precision shunt regulator 6-SC70 -40 to 85 Product overview: TLV431BIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BIDCKR can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SC70-6
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SC70-6
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BIDCKR | TLV431BIDCKR | 033089-TLV431BIDCKR | 296-17795-6-ND | 693-TLV431BIDCKR | TLV431BIDCKR | TLV431BIDCKR | TLV431BIDCKR |
| Product Name | TLV431B Low-Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLV431BIDCKR | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | SC-70; Other; SOT-SC70-6 | Other; SC-70-6 | Other; 6-TSSOP, SC-88, SOT-363 | Other; SOT-23-6 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | ||||||
| TC | 46 ppm/C |