Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3
0.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TLVH431BCDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BCDBZTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109803-TLVH431BCDBZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431BCDBZTG4 | TLVH431BCDBZTG4-ND | 693-TLVH431BCDBZTG4 | 1109803-TLVH431BCDBZTG4 | TLVH431BCDBZTG4 | TLVH431BCDBZTG4 | TLVH431BCDBZTG4 |
| Product Name | TLVH431B Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLVH431BCDBZTG4 | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |