V-Ref Adjustable 1.24V to 18V 60mA 6-Pin SOT-323 T/R Product overview: TLVH431BICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 18V, 60mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 18V, 60mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BICT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.25% 60mA SOT-323-6L
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.25% 60mA SOT-323-6L
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.25% 60mA SOT-323-6L
Manufacturer: STMicroelectronics
Win Source Part Number: 033193-TLVH431BICT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.25%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 60mA
Noise - 10Hz to 10kHz: 30mVrms
Current - Cathode: 200μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-323-6L
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Alternative Parts (Cross-Reference): TLVH431QDCKR; TLVH431LICT; TLVH431AICT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Voltage References 1.24V to 18V Prog Shunt Ref 100uA 60mA
IC VREF SHNT ADJ 0.25% SOT323-6L
VOLT REF, SHUNT - ADJ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC VREF SHNT ADJ 0.25% SOT323-6L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLVH431BICT | 497-13187-2-ND | 033193-TLVH431BICT | TLVH431BICT | TLVH431BICT | 54AH1579 | TLVH431BICT |
| Product Name | 1.24V 18V 60mA Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TLVH431BICT | Voltage References | PMIC - Voltage Reference | Volt Ref, Shunt Adj, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||||
| Package Type | Other; SOT-323 | Other; 6-TSSOP, SC-88, SOT-363 | Other; SOT-323-6L | Other; 6-TSSOP, SC-88, SOT-363 | |||
| VIN | 22 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| TC | 100 ppm/C | 100 ppm/C |