The TLVH431AIDBVR is a low-voltage adjustable precision shunt regulator with a 5-pin SOT-23 package measuring 2.90mm × 1.60mm. It operates over a cathode current range of 100μA to 70mA and supports an adjustable output voltage from 1.24V to 18V. The device has a reference voltage tolerance of ±1% at 25°C and a typical output impedance of 0.25Ω. It is rated for operation from -40°C to +85°C and features a sharp turn-on characteristic suitable for replacing low-voltage Zener diodes. The pinout is configured for SOT-23-5 with two external resistors setting the output voltage.
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 033188-TLVH431AIDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Family Name: TLVH431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Alternative Parts (Cross-Reference): TS432BIX5 RF; TS432IX5 RF; TS432AIX5 RF; TLVH431BIL5T;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
1% low-voltage wide-operating current adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TLVH431AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIDBVR can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23-5
IC VREF SHUNT ADJ 1% SOT23-5
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431AIDBVR | 296-17969-1-ND | 033188-TLVH431AIDBVR | 693-TLVH431AIDBVR | TLVH431AIDBVR | TLVH431AIDBVR | TLVH431AIDBVR |
| Product Name | TLVH431A Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLVH431AIDBVR | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |