STMicroelectronics, Inc. Voltage Reference TLVH431AICT

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-323-6L
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-323-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-13180-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13180-1-ND
Voltage Reference 497-13180-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-323-6L

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-323-6L

Buy Now Datasheet
Voltage Reference - 497-13180-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13180-2-ND
Voltage Reference 497-13180-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-323-6L

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-323-6L

Buy Now Datasheet
Voltage Reference - 497-13180-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13180-6-ND
Voltage Reference 497-13180-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-323-6L

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-323-6L

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431AICT - 033187-TLVH431AICT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431AICT
033187-TLVH431AICT
PMIC - PMIC - Voltage Reference - TLVH431AICT 033187-TLVH431AICT
Manufacturer: STMicroelectronics Win Source Part Number: 033187-TLVH431AICT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 60mA Noise - 10Hz to 10kHz: 30mVrms Current - Cathode: 200μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-323-6L Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Alternative Parts (Cross-Reference): TLVH431QDCKR; TLVH431BICT; TLVH431LICT; TLVH431AICT; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 033187-TLVH431AICT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 60mA
Noise - 10Hz to 10kHz: 30mVrms
Current - Cathode: 200μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-323-6L
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Alternative Parts (Cross-Reference): TLVH431QDCKR; TLVH431BICT; TLVH431LICT; TLVH431AICT;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.24V 18V 60mA Precision Voltage Reference IC
693-TLVH431AICT
1.24V 18V 60mA Precision Voltage Reference IC 693-TLVH431AICT
V-Ref Adjustable 1.24V to 18V 60mA 6-Pin SOT-323 T/R Product overview: TLVH431AICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 18V, 60mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 18V, 60mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AICT can be used for catalog matching and distributor lookup.

V-Ref Adjustable 1.24V to 18V 60mA 6-Pin SOT-323 T/R Product overview: TLVH431AICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 18V, 60mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 18V, 60mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AICT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431AICT
Voltage References TLVH431AICT
Voltage References 1.24V to 18V Prog Shunt Ref 100uA 60mA

Voltage References 1.24V to 18V Prog Shunt Ref 100uA 60mA

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431AICT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431AICT
PMIC - Voltage Reference TLVH431AICT
IC VREF SHUNT ADJ 0.5% SOT323-6L

IC VREF SHUNT ADJ 0.5% SOT323-6L

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431AICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431AICT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431AICT
IC VREF SHUNT ADJ 0.5% SOT323-6L

IC VREF SHUNT ADJ 0.5% SOT323-6L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-13180-1-ND 033187-TLVH431AICT 693-TLVH431AICT TLVH431AICT TLVH431AICT TLVH431AICT
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TLVH431AICT 1.24V 18V 60mA Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type Other; 6-TSSOP, SC-88, SOT-363 Other; SOT-323-6L Other; SOT-323 Other; 6-TSSOP, SC-88, SOT-363
TC 100 ppm/C 100 ppm/C
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BPW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
PMIC - Voltage Reference - AD1585ART-REEL - Lingto Electronic Limited
Specs
IQ 0.0700 mA
View Details
Micropower Voltage Reference with Comparator - ISL21440IUZ-T13 - Renesas Electronics Corporation
Specs
Package Type Other; DFN-8
VREF 1.18 volts
IQ 0.0065 mA
View Details
2 suppliers