onsemi PMIC - PMIC - Voltage Reference - TLV431BSN1T1G TLV431BSN1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 033092-TLV431BSN1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Family Name: TLV431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Alternative Parts (Cross-Reference): SC431LCSK-.25TRT; SC431LCSK-.25TR; SC431LCSK-1TR; Introduction Date: February 17, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 033092-TLV431BSN1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Family Name: TLV431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Alternative Parts (Cross-Reference): SC431LCSK-.25TRT; SC431LCSK-.25TR; SC431LCSK-1TR; Introduction Date: February 17, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TLV431BSN1T1G - 033092-TLV431BSN1T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BSN1T1G
033092-TLV431BSN1T1G
PMIC - PMIC - Voltage Reference - TLV431BSN1T1G 033092-TLV431BSN1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 033092-TLV431BSN1T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Family Name: TLV431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Alternative Parts (Cross-Reference): SC431LCSK-.25TRT; SC431LCSK-.25TR; SC431LCSK-1TR; Introduction Date: February 17, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 033092-TLV431BSN1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 80μA
Family Name: TLV431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3 (TO-236)
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Alternative Parts (Cross-Reference): SC431LCSK-.25TRT; SC431LCSK-.25TR; SC431LCSK-1TR;
Introduction Date: February 17, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - TLV431BSN1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BSN1T1GOSDKR-ND
Voltage Reference TLV431BSN1T1GOSDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - TLV431BSN1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BSN1T1GOSCT-ND
Voltage Reference TLV431BSN1T1GOSCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - TLV431BSN1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BSN1T1GOSTR-ND
Voltage Reference TLV431BSN1T1GOSTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
16V 20mA SOT-23 Precision Voltage Reference IC
693-TLV431BSN1T1G
16V 20mA SOT-23 Precision Voltage Reference IC 693-TLV431BSN1T1G
Adj V-Ref 1.24-16V, 20mA, 0.5% Acc, SOT-23 Product overview: TLV431BSN1T1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BSN1T1G can be used for catalog matching and distributor lookup.

Adj V-Ref 1.24-16V, 20mA, 0.5% Acc, SOT-23 Product overview: TLV431BSN1T1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BSN1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Reference
TLV431BSN1T1G
PMIC - Voltage Reference TLV431BSN1T1G
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, Adj, 1.24V, Sot-23-3; Voltage Reference Type Onsemi - 81Y7354 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, Adj, 1.24V, Sot-23-3; Voltage Reference Type Onsemi
81Y7354
Voltage Ref, Shunt, Adj, 1.24V, Sot-23-3; Voltage Reference Type Onsemi 81Y7354
VOLTAGE REF, SHUNT, ADJ, 1.24V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431B Series; Reference Voltage:-; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, ADJ, 1.24V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431B Series; Reference Voltage:-; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431BSN1T1G
Voltage References TLV431BSN1T1G
Voltage References 1.24-16V ADJ 1-100mA

Voltage References 1.24-16V ADJ 1-100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BSN1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BSN1T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BSN1T1G
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 033092-TLV431BSN1T1G TLV431BSN1T1GOSDKR-ND 693-TLV431BSN1T1G TLV431BSN1T1G 81Y7354 TLV431BSN1T1G TLV431BSN1T1G
Product Name PMIC - PMIC - Voltage Reference - TLV431BSN1T1G Voltage Reference 16V 20mA SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage Ref, Shunt, Adj, 1.24V, Sot-23-3; Voltage Reference Type Onsemi Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SOT-23-3 (TO-236) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385BZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details