onsemi Voltage Reference TLV431BLPRPG

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431BLPRPG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BLPRPG-ND
Voltage Reference TLV431BLPRPG-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA TO-92-3

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431BLPRPG
Precision Voltage Reference IC 693-TLV431BLPRPG
Low Voltage Precision Adjustable Shunt Regulator 0.5% Vref, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: TLV431BLPRPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BLPRPG can be used for catalog matching and distributor lookup.

Low Voltage Precision Adjustable Shunt Regulator 0.5% Vref, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: TLV431BLPRPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BLPRPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1151401-TLV431BLPRPG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1151401-TLV431BLPRPG
Integrated Circuits (ICs) - PMIC - Voltage Reference 1151401-TLV431BLPRPG
Win Source Part Number: 1151401-TLV431BLPRPG Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Box (TB) Standard Package: 2,000 Tolerance: ±0.5% Current - Output: 20 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 16 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 80 µA Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-TLV431BLPRPG-OS ,ONSONSTLV431BLPRPG Base Product Number: TLV431 Product Status: Obsolete

Win Source Part Number: 1151401-TLV431BLPRPG
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Box (TB)
Standard Package: 2,000
Tolerance: ±0.5%
Current - Output: 20 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 16 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 80 µA
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-TLV431BLPRPG-OS,ONSONSTLV431BLPRPG
Base Product Number: TLV431
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431BLPRPG
Voltage References TLV431BLPRPG
Voltage References 1.24-16V ADJ 1-100mA

Voltage References 1.24-16V ADJ 1-100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BLPRPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BLPRPG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BLPRPG
IC VREF SHUNT ADJ 0.5% TO92-3

IC VREF SHUNT ADJ 0.5% TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BLPRPG-ND 693-TLV431BLPRPG 1151401-TLV431BLPRPG TLV431BLPRPG TLV431BLPRPG
Product Name Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 TO-92; Other; Tape & Box (TB) Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Accuracy 0.5000 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586JR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Voltage Reference - X60003BIG3-50-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 10 ppm/C
View Details
3 suppliers