STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - TLVH431BIL5T TLVH431BIL5T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 033197-TLVH431BIL5T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.25% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 60mA Noise - 10Hz to 10kHz: 30mVrms Current - Cathode: 200μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Alternative Parts (Cross-Reference): SC431LI5SK.5TRT; TLVH431AIL5T; TLVH431BIL5T; TLVH431LIL5T; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 033197-TLVH431BIL5T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.25% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 60mA Noise - 10Hz to 10kHz: 30mVrms Current - Cathode: 200μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Alternative Parts (Cross-Reference): SC431LI5SK.5TRT; TLVH431AIL5T; TLVH431BIL5T; TLVH431LIL5T; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TLVH431BIL5T - 033197-TLVH431BIL5T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431BIL5T
033197-TLVH431BIL5T
PMIC - PMIC - Voltage Reference - TLVH431BIL5T 033197-TLVH431BIL5T
Manufacturer: STMicroelectronics Win Source Part Number: 033197-TLVH431BIL5T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.25% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 60mA Noise - 10Hz to 10kHz: 30mVrms Current - Cathode: 200μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Alternative Parts (Cross-Reference): SC431LI5SK.5TRT; TLVH431AIL5T; TLVH431BIL5T; TLVH431LIL5T; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 033197-TLVH431BIL5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.25%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 60mA
Noise - 10Hz to 10kHz: 30mVrms
Current - Cathode: 200μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Alternative Parts (Cross-Reference): SC431LI5SK.5TRT; TLVH431AIL5T; TLVH431BIL5T; TLVH431LIL5T;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 497-13184-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13184-2-ND
Voltage Reference 497-13184-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.25% 60mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.25% 60mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 497-13184-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13184-6-ND
Voltage Reference 497-13184-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.25% 60mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.25% 60mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 497-13184-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13184-1-ND
Voltage Reference 497-13184-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.25% 60mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.25% 60mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.24V 18V 60mA SOT-23 Precision Voltage Reference IC
693-TLVH431BIL5T
1.24V 18V 60mA SOT-23 Precision Voltage Reference IC 693-TLVH431BIL5T
V-Ref Adjustable 1.24V to 18V 60mA 5-Pin SOT-23 T/R Product overview: TLVH431BIL5T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 18V, 60mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 18V, 60mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIL5T can be used for catalog matching and distributor lookup.

V-Ref Adjustable 1.24V to 18V 60mA 5-Pin SOT-23 T/R Product overview: TLVH431BIL5T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 18V, 60mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 18V, 60mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIL5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Volt Ref, Shunt Adj, 1.24V, 125Deg C Rohs Compliant Stmicroelectronics - 47AK7056 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Adj, 1.24V, 125Deg C Rohs Compliant Stmicroelectronics
47AK7056
Volt Ref, Shunt Adj, 1.24V, 125Deg C Rohs Compliant Stmicroelectronics 47AK7056
VOLT REF, SHUNT - ADJ, 1.24V, 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT - ADJ, 1.24V, 125DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Voltage Reference - TLVH431BIL5T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431BIL5T
PMIC - Voltage Reference TLVH431BIL5T
IC VREF SHUNT ADJ 0.25% SOT23-5

IC VREF SHUNT ADJ 0.25% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431BIL5T
Voltage References TLVH431BIL5T
Voltage References 1.24V to 18V Prog Shunt Ref 100uA 60mA

Voltage References 1.24V to 18V Prog Shunt Ref 100uA 60mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431BIL5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431BIL5T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431BIL5T
IC VREF SHUNT ADJ 0.25% SOT23-5

IC VREF SHUNT ADJ 0.25% SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 033197-TLVH431BIL5T 497-13184-2-ND 693-TLVH431BIL5T 47AK7056 TLVH431BIL5T TLVH431BIL5T TLVH431BIL5T
Product Name PMIC - PMIC - Voltage Reference - TLVH431BIL5T Voltage Reference 1.24V 18V 60mA SOT-23 Precision Voltage Reference IC Volt Ref, Shunt Adj, 1.24V, 125Deg C Rohs Compliant Stmicroelectronics PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753
Life Cycle Stage Active Active
TC 100 ppm/C 100 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener Adjustable Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details