IC VREF SERIES 0.15% 8QFN
IC VREF SERIES 0.15% 8QFN
Series Voltage Reference IC Fixed 2.5V V ±0.15% 8-QFN (1.5x1.5)
Voltage References VFQFPN 1.5X1.5X0.55 8L PITCH 0.5
IC VREF SERIES 0.15% 8QFN
IC VREF SERIES 0.15% 8QFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-TS3325AQPRDKR-ND | TS3325AQPR | TS3325AQPR | TS3325AQPR |
| Product Name | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | ||
| Package Type | Other; 8-UFQFN | Other; 8-UFQFN | ||
| TC | 30 ppm/C | |||
| IQ | 0.0100 mA | 0.0100 mA | ||
| Accuracy | 0.1500 % |