IC VREF SHUNT 36V 1% TO92
IC VREF SHUNT 36V 1% TO92
Voltage References 2.495V Voltage Reference, 1% Tolerance
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TS431ACT A3G | TS431ACT A3G | TS431ACT A3G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | ||
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |