Manufacturer: Texas Instruments
Win Source Part Number: 1108623-TLE2425IDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Voltage - Input: 4 V to 40 V
Output Type: Fixed
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 100μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC
Precision Virtual Ground 8-SOIC Product overview: TLE2425IDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425IDRG4 can be used for catalog matching and distributor lookup.
Voltage References Prec Virtual Ground
IC VREF GND REF 0.8% 8SOIC
IC VREF GND REF 0.8% 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1108623-TLE2425IDRG4 | TLE2425IDRG4-ND | 693-TLE2425IDRG4 | TLE2425IDRG4 | TLE2425IDRG4 | TLE2425IDRG4 |
| Product Name | PMIC - PMIC - Voltage Reference - TLE2425IDRG4 | Voltage Reference | SOIC Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Active | Removed; Discontinued at Digi-Key | ||||
| TC | 20 ppm/C | 20 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Ground Reference (Virtual) | Ground Reference (Virtual) | Ground Reference (Virtual) |