DIODES Incorporated Voltage Reference TLV431BH6TA

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-363
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431BH6TADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BH6TADITR-ND
Voltage Reference TLV431BH6TADITR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-363

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-363

Buy Now Datasheet
Voltage Reference - TLV431BH6TADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BH6TADIDKR-ND
Voltage Reference TLV431BH6TADIDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-363

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-363

Buy Now Datasheet
Voltage Reference - TLV431BH6TADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BH6TADICT-ND
Voltage Reference TLV431BH6TADICT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-363

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-363

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431BH6TA
Precision Voltage Reference IC 693-TLV431BH6TA
IC VREF SHUNT ADJ 0.5% SC70-6 Product overview: TLV431BH6TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BH6TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SC70-6 Product overview: TLV431BH6TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BH6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431BH6TA - 033087-TLV431BH6TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BH6TA
033087-TLV431BH6TA
PMIC - PMIC - Voltage Reference - TLV431BH6TA 033087-TLV431BH6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 033087-TLV431BH6TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 033087-TLV431BH6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BH6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BH6TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BH6TA
IC VREF SHUNT ADJ 0.5% SC70-6

IC VREF SHUNT ADJ 0.5% SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLV431BH6TA
Voltage References TLV431BH6TA
Voltage References 1.24V 0.5% V-REF ADJ

Voltage References 1.24V 0.5% V-REF ADJ

Buy Now Datasheet
Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH6086 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH6086
Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH6086
VOLT REF, SHUNT, 1.24V, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.24V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Voltage Reference - TLV431BH6TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BH6TA
PMIC - Voltage Reference TLV431BH6TA
IC VREF SHUNT ADJ 0.5% SC70-6

IC VREF SHUNT ADJ 0.5% SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BH6TADITR-ND 693-TLV431BH6TA 033087-TLV431BH6TA TLV431BH6TA TLV431BH6TA 76AH6086 TLV431BH6TA
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431BH6TA Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; 6-TSSOP, SC-88, SOT-363 Other; Tape & Reel (TR) Other; SC-70-6 Other; 6-TSSOP, SC-88, SOT-363
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR431AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details