Texas Instruments TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BQDBVT

Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator - TLVH431BQDBVT - Texas Instruments
Dallas, TX, United States
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator
TLVH431BQDBVT
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BQDBVT
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125

Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-32432-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32432-6-ND
Voltage Reference 296-32432-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-32432-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32432-1-ND
Voltage Reference 296-32432-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-32432-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32432-2-ND
Voltage Reference 296-32432-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431BQDBVT - 142842-TLVH431BQDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431BQDBVT
142842-TLVH431BQDBVT
PMIC - PMIC - Voltage Reference - TLVH431BQDBVT 142842-TLVH431BQDBVT
Manufacturer: Texas Instruments Win Source Part Number: 142842-TLVH431BQDBVT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety

Manufacturer: Texas Instruments
Win Source Part Number: 142842-TLVH431BQDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety

Buy Now Datasheet
 - TLVH431BQDBVT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLVH431BQDBVT
SOT-23 Precision Voltage Reference IC 693-TLVH431BQDBVT
0.5% low-voltage wide-operating current adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLVH431BQDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BQDBVT can be used for catalog matching and distributor lookup.

0.5% low-voltage wide-operating current adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLVH431BQDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BQDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431BQDBVT
Voltage References TLVH431BQDBVT
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431BQDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431BQDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431BQDBVT
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site
PMIC - Voltage Reference - TLVH431BQDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431BQDBVT
PMIC - Voltage Reference TLVH431BQDBVT
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431BQDBVT 296-32432-6-ND 142842-TLVH431BQDBVT TLVH431BQDBVT 693-TLVH431BQDBVT TLVH431BQDBVT TLVH431BQDBVT TLVH431BQDBVT
Product Name TLVH431B Low-Voltage Adjustable Precision Shunt Regulator Voltage Reference PMIC - PMIC - Voltage Reference - TLVH431BQDBVT SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM236H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
6 suppliers
PMIC - PMIC - Voltage Reference - LM385M-2.5 - 071309-LM385M-2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 150 ppm/C
View Details
3 suppliers