Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PSSO3
1.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-89 -40 to 85 Product overview: TLVH431IPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431IPK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936978-TLVH431IPK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1.5% SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLVH431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-18626-2, 296-18626-1, 296-18626-6, 296-18626-2-NDR, 296-19349-6-ND, 296-19349-2-ND, 296-19349-1-ND, -296-18626-1-ND, 296-18626-6-NDR, 296-19349-1, TLVH431IPKG3, 296-18626-1-NDR, -296-18626-1, -296-18626-1-NDR, -TLVH431IPK-NDR, 296-19349-6
IC VREF SHUNT ADJ 1.5% SOT89-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1.5% SOT89-3
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431IPK | 296-18626-6-ND | TLVH431IPK | 693-TLVH431IPK | 936978-TLVH431IPK | TLVH431IPK | TLVH431IPK | TLVH431IPK |
| Product Name | TLVH431 Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-89 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLVH431IPK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; SC70,SOT-89,SOT-23,TO-92 | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; TO-243AA | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||||
| TC | 46 ppm/C |