Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA TO-92-3
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA TO-92-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% TO92-3
IC VREF SHUNT ADJ 0.5% TO92-3
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BILPRE3 | TLV431BILPRE3 | 296-TLV431BILPRE3CT-ND | TLV431BILPRE3 | TLV431BILPRE3 | TLV431BILPRE3 |
| Product Name | TLV431B Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VREF | 1.24 to 6 volts | 1.24 volts |