Precision Virtual Ground IC, 40V, 20mA, PDIP, Adj Output Product overview: TLE2426IP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 40V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269399-TLE2426IP
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Output Type: Adjustable
Supply Current: 400μA
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2426
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2V
Parts Input Voltage (V): 4V ~ 40V
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-PDIP
IC, VIRTUAL GROUND REFERENCE, 2426; Voltage Reference Type:Virtual Ground Precision; Product Range:-; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:DIP; No. of RoHS Compliant: Yes
IC VREF GND REF ADJ 1% 8DIP
Voltage References Rail Virtual Ground
IC VREF GND REF ADJ 1% 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLE2426IP | 1269399-TLE2426IP | 296-6550-5-ND | 26AJ9950 | TLE2426IP | TLE2426IP | TLE2426IP |
| Product Name | 40V 20mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLE2426IP | Voltage Reference | Ic, Virtual Ground Reference, 2426; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) | Ground Reference (Virtual) | ||||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; DIP | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| VIN | 40 volts | 4 to 40 volts | |||||
| Operating Temperature | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |