Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431IDBVR

Description
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431IDBVR - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431IDBVR
TL431 Adjustable Precision Shunt Regulator TL431IDBVR
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-10187-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10187-1-ND
Voltage Reference 296-10187-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-10187-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10187-2-ND
Voltage Reference 296-10187-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-10187-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10187-6-ND
Voltage Reference 296-10187-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431IDBVR - 032456-TL431IDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431IDBVR
032456-TL431IDBVR
PMIC - PMIC - Voltage Reference - TL431IDBVR 032456-TL431IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032456-TL431IDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431CL5T; TL431IL5T; TL431ID5-G; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032456-TL431IDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431CL5T; TL431IL5T; TL431ID5-G;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431IDBVR
SOT-23 Precision Voltage Reference IC 693-TL431IDBVR
Adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TL431IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDBVR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TL431IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431IDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431IDBVR
PMIC - Voltage Reference TL431IDBVR
IC VREF SHUNT ADJ 2.2% SOT23-5

IC VREF SHUNT ADJ 2.2% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431IDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431IDBVR
IC VREF SHUNT ADJ 2.2% SOT23-5

IC VREF SHUNT ADJ 2.2% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431IDBVR
Voltage References TL431IDBVR
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments - 33AH5117 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments
33AH5117
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments 33AH5117
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431IDBVR 296-10187-1-ND 032456-TL431IDBVR 693-TL431IDBVR TL431IDBVR TL431IDBVR TL431IDBVR 33AH5117
Product Name TL431 Adjustable Precision Shunt Regulator Voltage Reference PMIC - PMIC - Voltage Reference - TL431IDBVR SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23
VREF 2.5 to 36 volts 2.5 volts 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM336M-2.5-NS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
4 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1 - 1141585-ADS1015QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM385-1.2 Micropower Voltage Reference - LM385DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers