Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 120836-TL431CLPM
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
Adjustable precision shunt regulator 3-TO-92 0 to 70 Product overview: TL431CLPM from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CLPM can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 2.2% TO92-3
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 2.2% TO92-3
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431CLPM | 120836-TL431CLPM | 296-26717-1-ND | 693-TL431CLPM | TL431CLPM | 27AJ0164 | TL431CLPM | TL431CLPM |
| Product Name | TL431 Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TL431CLPM | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Texas Instruments | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226AA | ||
| VREF | 2.5 to 36 volts | 2.5 volts | 2.5 to 36 volts | |||||
| TC | 34 ppm/C |