Adj. Voltage Ref IC, 2V-20V, 20mA, TO-92 Product overview: TLE2426ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 20V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, 20V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426ILP can be used for catalog matching and distributor lookup.
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA TO-92-3
IC VREF GND REF ADJ 1% TO92-3
IC VREF GND REF ADJ 1% TO92-3
Voltage References VIRTUAL GROUND
VOLT REF, VIRTUAL GRND, 2V-20V, TO-92-3; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLE2426ILP | 296-6549-5-ND | TLE2426ILP | TLE2426ILP | TLE2426ILP | 28AH5431 |
| Product Name | 2V 20V 20mA Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Volt Ref, Virtual Grnd, 2V-20V, To-92-3; Voltage Reference Type Texas Instruments |
| Type | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) | Ground Reference (Virtual) | |||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| VIN | 40 volts | 4 to 40 volts | ||||
| Operating Temperature | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |