Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Reference - TS1431ACX TS1431ACX

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381050-TS1431ACX Categories: Integrated Circuits Status: Active Alternative Parts (Cross-Reference): TL431AIDBZR; TL431AIDBZRG4; TL431AIDBZTG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381050-TS1431ACX Categories: Integrated Circuits Status: Active Alternative Parts (Cross-Reference): TL431AIDBZR; TL431AIDBZRG4; TL431AIDBZTG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TS1431ACX - 381050-TS1431ACX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS1431ACX
381050-TS1431ACX
PMIC - PMIC - Voltage Reference - TS1431ACX 381050-TS1431ACX
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381050-TS1431ACX Categories: Integrated Circuits Status: Active Alternative Parts (Cross-Reference): TL431AIDBZR; TL431AIDBZRG4; TL431AIDBZTG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381050-TS1431ACX
Categories: Integrated Circuits
Status: Active
Alternative Parts (Cross-Reference): TL431AIDBZR; TL431AIDBZRG4; TL431AIDBZTG4;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now
Sheung Wan, Hong Kong
Voltage References
TS1431ACX
Voltage References TS1431ACX
Voltage References 2.495 Volt 0.1 Amp 1% Tolerance

Voltage References 2.495 Volt 0.1 Amp 1% Tolerance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 381050-TS1431ACX TS1431ACX
Product Name PMIC - PMIC - Voltage Reference - TS1431ACX Voltage References
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR434TRZ-EP - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
Voltage Reference - LM385M3-1.2/J7001251 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details