Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
1.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-89 -40 to 125 Product overview: TLVH431QPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431QPK can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PSSO3
Manufacturer: Texas Instruments
Win Source Part Number: 1270634-TLVH431QPK
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: TLVH431
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.24V
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
IC VREF SHUNT ADJ 1.5% SOT89-3
IC VREF SHUNT ADJ 1.5% SOT89-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431QPK | 693-TLVH431QPK | TLVH431QPK | 1270634-TLVH431QPK | 296-18627-6-ND | TLVH431QPK | TLVH431QPK | TLVH431QPK |
| Product Name | TLVH431 Low-Voltage Adjustable Precision Shunt Regulator | SOT-89 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLVH431QPK | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; SC70,SOT-89,SOT-23,TO-92 | Other; TO-243AA | SOT89; Other; SOT-89-3 | SOT89; Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||||
| TC | 46 ppm/C |