Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3
Adjustable precision shunt regulator (reverse pinout) 3-SOT-89 -40 to 85 Product overview: TL432BIPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432BIPK can be used for catalog matching and distributor lookup.
Win Source Part Number: 1250885-TL432BIPK
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 700 µA
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-18243-1R,-TL432B
Base Product Number: TL432
IC VREF SHUNT ADJ 0.5% SOT89-3
IC VREF SHUNT ADJ 0.5% SOT89-3
Voltage References Adjustable Precision Shunt Regulator
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL432BIPK | 296-18243-2-ND | 693-TL432BIPK | 1250885-TL432BIPK | TL432BIPK | TL432BIPK | TL432BIPK |
| Product Name | TL432B Adjustable Precision Shunt Regulator | Voltage Reference | SOT-89 Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,SOT-89 | Other; TO-243AA | Other; TO-243AA | SOT89; Other; Tape & Reel | Other; TO-243AA | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |