The TLV431BQDBVR is a low-voltage adjustable precision shunt regulator with an output voltage range from 1.24V to 6V, packaged in a 5-pin SOT-23 configuration measuring 2.90mm × 2.80mm. It features a reference voltage tolerance of ±1% at 25°C, a typical temperature drift of 6mV across -40°C to 85°C, and operates with a typical cathode current of 80µA. The device supports an operational temperature range of -40°C to 125°C and includes an ultra-small footprint suitable for compact power supply designs.
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5
0.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLV431BQDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055182-TLV431BQDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 0.5% SOT23-5
IC VREF SHUNT ADJ 0.5% SOT23-5
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BQDBVR | 296-17572-6-ND | 693-TLV431BQDBVR | 055182-TLV431BQDBVR | TLV431BQDBVR | TLV431BQDBVR | TLV431BQDBVR |
| Product Name | TLV431B Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLV431BQDBVR | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | |||||
| TC | 46 ppm/C |