Texas Instruments TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431AIDCKR

Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote
Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLVH431AIDCKR is a low-voltage adjustable precision shunt regulator in a 6-pin SC70 package, with a body size of 2.00mm × 1.25mm. It operates from 1.24V to 18V, supports a cathode current range of 100μA to 70mA, and has a typical output impedance of 0.25Ω. The device provides reference voltage tolerances of ±1% at 25°C for the A grade and is specified for operation from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The TLVH431AIDCKR is a low-voltage adjustable precision shunt regulator in a 6-pin SC70 package, with a body size of 2.00mm × 1.25mm. It operates from 1.24V to 18V, supports a cathode current range of 100μA to 70mA, and has a typical output impedance of 0.25Ω. The device provides reference voltage tolerances of ±1% at 25°C for the A grade and is specified for operation from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator - TLVH431AIDCKR - Texas Instruments
Dallas, TX, United States
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator
TLVH431AIDCKR
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431AIDCKR
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-18044-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18044-6-ND
Voltage Reference 296-18044-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-18044-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18044-1-ND
Voltage Reference 296-18044-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-18044-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18044-2-ND
Voltage Reference 296-18044-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431AIDCKR
Precision Voltage Reference IC 693-TLVH431AIDCKR
1% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 85 Product overview: TLVH431AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIDCKR can be used for catalog matching and distributor lookup.

1% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 85 Product overview: TLVH431AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLVH431AIDCKR - 033190-TLVH431AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431AIDCKR
033190-TLVH431AIDCKR
PMIC - PMIC - Voltage Reference - TLVH431AIDCKR 033190-TLVH431AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 033190-TLVH431AIDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033190-TLVH431AIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431AIDCKR
Voltage References TLVH431AIDCKR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431AIDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431AIDCKR
PMIC - Voltage Reference TLVH431AIDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431AIDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431AIDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431AIDCKR 296-18044-6-ND 693-TLVH431AIDCKR 033190-TLVH431AIDCKR TLVH431AIDCKR TLVH431AIDCKR TLVH431AIDCKR
Product Name TLVH431A Low-Voltage Adjustable Precision Shunt Regulator Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLVH431AIDCKR Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; 6-TSSOP, SC-88, SOT-363 Other; SOT-23-6 Other; SC-70-6 Other; 6-TSSOP, SC-88, SOT-363
VREF 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385PWE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
5 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers