Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 797167-TLVH431AIDBZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Family Name: TLVH431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Output Voltage MAX: 18V
Alternative Parts (Cross-Reference): TS432BIX RFG; TS432AIX RFG; TS432AIX RKG; TS432BIX RKG;
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
1% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLVH431AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIDBZTG4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1% SOT23-3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431AIDBZTG4 | TLVH431AIDBZTG4-ND | 797167-TLVH431AIDBZTG4 | 693-TLVH431AIDBZTG4 | TLVH431AIDBZTG4 | TLVH431AIDBZTG4 | TLVH431AIDBZTG4 |
| Product Name | TLVH431A Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLVH431AIDBZTG4 | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |