The TLVH432QPK is a low-voltage adjustable precision shunt regulator with a 3-pin SOT-89 package measuring 4.50mm × 2.50mm. It operates over a cathode current range of 100μA to 70mA, supports an output voltage from 1.24V to 18V, and maintains specifications from -40°C to +125°C. The device has a typical output impedance of 0.25Ω and offers reference voltage tolerances of ±0.5% at 25°C for the B grade, ±1% for the A grade, or ±1.5% for the standard grade, with the Q-grade variant meeting the full -40°C to +125°C temperature range. The TLVH432 series provides alternative pinouts compared to the TLVH431 series for identical functionality.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Manufacturer: Texas Instruments
Win Source Part Number: 900306-TLVH432QPK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1.5% SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLVH432
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-18636-2, 296-18636-1, 296-18636-2-NDR, 296-18636-6, -TLVH432QPK-NDR, 296-18636-1-NDR, -296-18636-1-NDR, 296-18636-6-NDR, -296-18636-1, -296-18636-1-ND
1.5% low-voltage wide-operating current adjustable precision shunt regulator (reverse pinout) 3-SOT-89 -40 to 125 Product overview: TLVH432QPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH432QPK can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1.5% SOT89-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1.5% SOT89-3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH432QPK | 296-18636-2-ND | 900306-TLVH432QPK | 693-TLVH432QPK | TLVH432QPK | TLVH432QPK | TLVH432QPK |
| Product Name | TLVH432 Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLVH432QPK | SOT-89 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOT-23,SOT-89 | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; TO-243AA | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |