Manufacturer: STMicroelectronics
Win Source Part Number: 936980-TLVH431LIL5T
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1.5% SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLVH431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-15524-6, -497-15524-2, 497-15524-2, 497-15524-1, 497-15524-6, -497-15524-1
Adjustable Shunt Voltage Reference Product overview: TLVH431LIL5T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431LIL5T can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-23-5
IC VREF SHUNT ADJ 1.5% SOT23-5
IC VREF SHUNT ADJ 1.5% SOT23-5
Voltage References Adjustable Shunt Voltage Reference
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 936980-TLVH431LIL5T | 693-TLVH431LIL5T | 497-15524-1-ND | TLVH431LIL5T | TLVH431LIL5T | TLVH431LIL5T |
| Product Name | PMIC - PMIC - Voltage Reference - TLVH431LIL5T | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| TC | 100 ppm/C |