Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431QDBZTG4

Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote
Description
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL431QDBZTG4 is a three-terminal adjustable shunt regulator in a SOT-23-3 package measuring 2.90mm × 1.30mm, with an operating temperature range of -40°C to 125°C. It supports an adjustable output voltage from approximately 2.5V to 36V, has a typical output impedance of 0.2Ω, and can sink current from 1mA to 100mA. The device is characterized as a Q-grade variant with an initial voltage tolerance of 2% at 25°C and a typical temperature drift of 14mV over the full operating range.

Datasheet Summary
Powered by GS/AI

The TL431QDBZTG4 is a three-terminal adjustable shunt regulator in a SOT-23-3 package measuring 2.90mm × 1.30mm, with an operating temperature range of -40°C to 125°C. It supports an adjustable output voltage from approximately 2.5V to 36V, has a typical output impedance of 0.2Ω, and can sink current from 1mA to 100mA. The device is characterized as a Q-grade variant with an initial voltage tolerance of 2% at 25°C and a typical temperature drift of 14mV over the full operating range.

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431QDBZTG4 - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431QDBZTG4
TL431 Adjustable Precision Shunt Regulator TL431QDBZTG4
Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1099584-TL431QDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1099584-TL431QDBZTG4
Integrated Circuits (ICs) - PMIC - Voltage Reference 1099584-TL431QDBZTG4
Win Source Part Number: 1099584-TL431QDBZTG4 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±2.2% Current - Output: 100 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 1 mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TL431CDBZRG4; TL431IDBZTG4; TL431AIDBZTG4TL431QD BZTG4 .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-TL431QDBZTG4,TE XTISTL431QDBZTG4 Base Product Number: TL431

Win Source Part Number: 1099584-TL431QDBZTG4
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±2.2%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1 mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TL431CDBZRG4; TL431IDBZTG4; TL431AIDBZTG4TL431QDBZTG4 .;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TL431QDBZTG4,TEXTISTL431QDBZTG4
Base Product Number: TL431

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431QDBZTG4
SOT-23 Precision Voltage Reference IC 693-TL431QDBZTG4
Adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TL431QDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431QDBZTG4 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TL431QDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431QDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TL431QDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431QDBZTG4-ND
Voltage Reference TL431QDBZTG4-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431QDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431QDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431QDBZTG4
IC VREF SHUNT ADJ 2.2% SOT23-3

IC VREF SHUNT ADJ 2.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431QDBZTG4
Voltage References TL431QDBZTG4
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments - 67AH3296 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
67AH3296
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments 67AH3296
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL431QDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431QDBZTG4
PMIC - Voltage Reference TL431QDBZTG4
IC VREF SHUNT ADJ 2.2% SOT23-3

IC VREF SHUNT ADJ 2.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431QDBZTG4 1099584-TL431QDBZTG4 693-TL431QDBZTG4 TL431QDBZTG4-ND TL431QDBZTG4 TL431QDBZTG4 67AH3296 TL431QDBZTG4
Product Name TL431 Adjustable Precision Shunt Regulator Integrated Circuits (ICs) - PMIC - Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE SOT23; Other; Tape & Reel (TR) Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.5 to 36 volts 2.5 volts 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMFX4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers