Texas Instruments TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BIDCKT

Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote
Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLVH431BIDCKT is a low-voltage adjustable precision shunt regulator in a 6-pin SC70 package, measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to 85°C and a reference voltage tolerance of ±0.5% at 25°C for the B grade. It supports an adjustable output voltage from 1.24V to 18V, operates with a cathode current range of 100μA to 70mA, and has a typical output impedance of 0.25Ω.

Datasheet Summary
Powered by GS/AI

The TLVH431BIDCKT is a low-voltage adjustable precision shunt regulator in a 6-pin SC70 package, measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to 85°C and a reference voltage tolerance of ±0.5% at 25°C for the B grade. It supports an adjustable output voltage from 1.24V to 18V, operates with a cathode current range of 100μA to 70mA, and has a typical output impedance of 0.25Ω.

Suppliers

Company
Product
Description
Supplier Links
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator - TLVH431BIDCKT - Texas Instruments
Dallas, TX, United States
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator
TLVH431BIDCKT
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BIDCKT
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431BIDCKT - 1109810-TLVH431BIDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431BIDCKT
1109810-TLVH431BIDCKT
PMIC - PMIC - Voltage Reference - TLVH431BIDCKT 1109810-TLVH431BIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1109810-TLVH431BIDCK T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109810-TLVH431BIDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-32431-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32431-2-ND
Voltage Reference 296-32431-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-32431-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32431-6-ND
Voltage Reference 296-32431-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-32431-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32431-1-ND
Voltage Reference 296-32431-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SC-70-6

Buy Now Datasheet
 - TLVH431BIDCKT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO6

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431BIDCKT
Precision Voltage Reference IC 693-TLVH431BIDCKT
0.5% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 85 Product overview: TLVH431BIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIDCKT can be used for catalog matching and distributor lookup.

0.5% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 85 Product overview: TLVH431BIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TLVH431BIDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431BIDCKT
PMIC - Voltage Reference TLVH431BIDCKT
IC VREF SHUNT ADJ 0.5% SC70-6

IC VREF SHUNT ADJ 0.5% SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431BIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431BIDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431BIDCKT
IC VREF SHUNT ADJ 0.5% SC70-6

IC VREF SHUNT ADJ 0.5% SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLVH431BIDCKT
Voltage References TLVH431BIDCKT
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431BIDCKT 1109810-TLVH431BIDCKT 296-32431-2-ND TLVH431BIDCKT 693-TLVH431BIDCKT TLVH431BIDCKT TLVH431BIDCKT TLVH431BIDCKT
Product Name TLVH431B Low-Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLVH431BIDCKT Voltage Reference Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; SC-70-6 Other; 6-TSSOP, SC-88, SOT-363 SC-70; Other; SOT-SC70-6 Other; SOT-23-6 Other; 6-TSSOP, SC-88, SOT-363
VREF 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM136-5.0QML 5.0V Reference Diode - LM136H-5.0/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
6 suppliers
 - LM285BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers