DIODES Incorporated Voltage Reference TLV431TFTA

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.2% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.2% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431TFTADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431TFTADITR-ND
Voltage Reference TLV431TFTADITR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431TFTADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431TFTADICT-ND
Voltage Reference TLV431TFTADICT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431TFTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431TFTADIDKR-ND
Voltage Reference TLV431TFTADIDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-TLV431TFTA
SOT23 Precision Voltage Reference IC 693-TLV431TFTA
IC VREF SHUNT ADJ 0.2% SOT23 Product overview: TLV431TFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431TFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.2% SOT23 Product overview: TLV431TFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431TFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431TFTA - 1109519-TLV431TFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431TFTA
1109519-TLV431TFTA
PMIC - PMIC - Voltage Reference - TLV431TFTA 1109519-TLV431TFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1109519-TLV431TFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1109519-TLV431TFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - TLV431TFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431TFTA
PMIC - Voltage Reference TLV431TFTA
IC VREF SHUNT ADJ 0.2% SOT23

IC VREF SHUNT ADJ 0.2% SOT23

Supplier's Site Datasheet
Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH6088 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH6088
Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH6088
VOLT REF, SHUNT, 1.24V, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.24V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431TFTA
Voltage References TLV431TFTA
Voltage References 1.24V Shunt Reg 20mA 1.24 to 18V

Voltage References 1.24V Shunt Reg 20mA 1.24 to 18V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431TFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431TFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431TFTA
IC VREF SHUNT ADJ 0.2% SOT23

IC VREF SHUNT ADJ 0.2% SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431TFTADITR-ND 693-TLV431TFTA 1109519-TLV431TFTA TLV431TFTA 76AH6088 TLV431TFTA TLV431TFTA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431TFTA PMIC - Voltage Reference Volt Ref, Shunt, 1.24V, -40 To 125Deg C Rohs Compliant Diodes Inc. Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.2000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR - 806272-ADS124S08IRHBR - Win Source Electronics
Specs
Package Type Other; 32-VFQFN Exposed Pad
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details