STMicroelectronics, Inc. Voltage Reference TLVH431LICT

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-323-6L
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-323-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-15522-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15522-2-ND
Voltage Reference 497-15522-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-323-6L

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-323-6L

Buy Now Datasheet
Voltage Reference - 497-15522-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15522-1-ND
Voltage Reference 497-15522-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-323-6L

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-323-6L

Buy Now Datasheet
Voltage Reference - 497-15522-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15522-6-ND
Voltage Reference 497-15522-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-323-6L

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-323-6L

Buy Now Datasheet
 - TLVH431LICT - Rochester Electronics
Newburyport, MA, United States
TLVH431 - Power Management-VOLTAGE REFEREN

TLVH431 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLVH431LICT - 936979-TLVH431LICT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431LICT
936979-TLVH431LICT
PMIC - PMIC - Voltage Reference - TLVH431LICT 936979-TLVH431LICT
Manufacturer: STMicroelectronics Win Source Part Number: 936979-TLVH431LICT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1.5% Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: TLVH431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15522-2, 497-15522-1, 497-15522-6, -497-15522-6, -497-15522-1, -497-15522-2

Manufacturer: STMicroelectronics
Win Source Part Number: 936979-TLVH431LICT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1.5%
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: TLVH431
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15522-2, 497-15522-1, 497-15522-6, -497-15522-6, -497-15522-1, -497-15522-2

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431LICT
Precision Voltage Reference IC 693-TLVH431LICT
Adjustable Shunt Voltage Reference Product overview: TLVH431LICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431LICT can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference Product overview: TLVH431LICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431LICT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431LICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431LICT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431LICT
IC VREF SHUNT ADJ 1.5% SOT323-6L

IC VREF SHUNT ADJ 1.5% SOT323-6L

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLVH431LICT
Voltage References TLVH431LICT
Voltage References Adjustable Shunt Voltage Reference

Voltage References Adjustable Shunt Voltage Reference

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431LICT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431LICT
PMIC - Voltage Reference TLVH431LICT
IC VREF SHUNT ADJ 1.5% SOT323-6L

IC VREF SHUNT ADJ 1.5% SOT323-6L

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-15522-2-ND TLVH431LICT 936979-TLVH431LICT 693-TLVH431LICT TLVH431LICT TLVH431LICT TLVH431LICT
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TLVH431LICT Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; 6-TSSOP, SC-88, SOT-363 Other; SOT-323-6 Other; 6-TSSOP, SC-88, SOT-363 Other; 6-TSSOP, SC-88, SOT-363
TC 100 ppm/C
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
PMIC - Voltage Reference - ADR431BRMZ - Lingto Electronic Limited
Specs
IQ 0.8000 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details