STMicroelectronics, Inc. Precision Voltage Reference IC TS4041CILT-1.2

Description
Micropower Shunt Voltage Reference Product overview: TS4041CILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4041CILT-1.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Micropower Shunt Voltage Reference Product overview: TS4041CILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4041CILT-1.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-TS4041CILT-1.2
Precision Voltage Reference IC 693-TS4041CILT-1.2
Micropower Shunt Voltage Reference Product overview: TS4041CILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4041CILT-1.2 can be used for catalog matching and distributor lookup.

Micropower Shunt Voltage Reference Product overview: TS4041CILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4041CILT-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS4041CILT-1.2 - 035111-TS4041CILT-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS4041CILT-1.2
035111-TS4041CILT-1.2
PMIC - PMIC - Voltage Reference - TS4041CILT-1.2 035111-TS4041CILT-1.2
Manufacturer: STMicroelectronics Win Source Part Number: 035111-TS4041CILT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 120ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 035111-TS4041CILT-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 120ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking

Buy Now Datasheet
Voltage Reference - 497-8100-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8100-2-ND
Voltage Reference 497-8100-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8100-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8100-1-ND
Voltage Reference 497-8100-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8100-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8100-6-ND
Voltage Reference 497-8100-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
TS4041CILT-1.2
PMIC - Voltage Reference TS4041CILT-1.2
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TS4041CILT-1.2
Voltage References TS4041CILT-1.2
Voltage References 1.225V MICRO Pwr shunt Vltg reference

Voltage References 1.225V MICRO Pwr shunt Vltg reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4041CILT-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4041CILT-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4041CILT-1.2
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Voltage Reference - TS4041CILT-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TS4041CILT-1.2
Voltage Reference TS4041CILT-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TS4041CILT-1.2 035111-TS4041CILT-1.2 497-8100-2-ND TS4041CILT-1.2 TS4041CILT-1.2 TS4041CILT-1.2 TS4041CILT-1.2
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS4041CILT-1.2 Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
4 suppliers
PMIC - Voltage Reference - ADR4530ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details