Adjustable Precision Shunt Regulator 8-SOIC -40 to 125
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PDSO8
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC
Adjustable precision shunt regulator 8-SOIC -40 to 125 Product overview: TL431QD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431QD can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 2.2% 8SOIC
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 2.2% 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431QD | TL431QD | 296-TL431QD-ND | 693-TL431QD | TL431QD | TL431QD | TL431QD |
| Product Name | TL431 Adjustable Precision Shunt Regulator | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |