The TLVH432BCDBZRG4 is a low-voltage adjustable precision shunt regulator with an output voltage range of 1.24V to 18V, operating over a cathode current range of 100μA to 70mA and a typical output impedance of 0.25Ω. It is packaged in a 3-pin SOT-23 (DBZ) format measuring 2.92mm × 1.30mm and is rated for operation from 0°C to 70°C with a reference voltage tolerance of 1.5% at 25°C. The device supports adjustable output voltage via two external resistors and is designed for applications including secondary-side regulation in SMPSs and Zener diode replacement.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH432BCDBZRG4 | TLVH432BCDBZRG4-ND | TLVH432BCDBZRG4 | TLVH432BCDBZRG4 | TLVH432BCDBZRG4 |
| Product Name | TLVH432B Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; SOT-23,SOT-89 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts |