STMicroelectronics, Inc. Voltage Reference TS2431BILT

Description
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±0.5% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-4059-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-4059-2-ND
Voltage Reference 497-4059-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 24VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-4059-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-4059-6-ND
Voltage Reference 497-4059-6-ND
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 24VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-4059-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-4059-1-ND
Voltage Reference 497-4059-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 24VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS2431BILT
Precision Voltage Reference IC 693-TS2431BILT
Adjustable Shunt Voltage Reference Product overview: TS2431BILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS2431BILT can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference Product overview: TS2431BILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS2431BILT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS2431BILT - 035007-TS2431BILT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS2431BILT
035007-TS2431BILT
PMIC - PMIC - Voltage Reference - TS2431BILT 035007-TS2431BILT
Manufacturer: STMicroelectronics Win Source Part Number: 035007-TS2431BILT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TS2431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 24V Alternative Parts (Cross-Reference): ZTL431AFFTA; ZTL431AFTA; ZTL431BFTA; AP432IAWA; Introduction Date: July 03, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035007-TS2431BILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TS2431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 24V
Alternative Parts (Cross-Reference): ZTL431AFFTA; ZTL431AFTA; ZTL431BFTA; AP432IAWA;
Introduction Date: July 03, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Ref, Shunt-Adj, 2.5V-24V, Sot-23; Voltage Reference Type Stmicroelectronics - 51AC9687 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt-Adj, 2.5V-24V, Sot-23; Voltage Reference Type Stmicroelectronics
51AC9687
Voltage Ref, Shunt-Adj, 2.5V-24V, Sot-23; Voltage Reference Type Stmicroelectronics 51AC9687
VOLTAGE REF, SHUNT-ADJ, 2.5V-24V, SOT-23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 24V; Initial Accuracy:0.5%; Temperature Coefficient:100ppm/° C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SHUNT-ADJ, 2.5V-24V, SOT-23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 24V; Initial Accuracy:0.5%; Temperature Coefficient:100ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TS2431BILT
Voltage References TS2431BILT
Voltage References 2.5-24V Prog Shunt

Voltage References 2.5-24V Prog Shunt

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
TS2431BILT
PMIC - Voltage Reference TS2431BILT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS2431BILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS2431BILT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS2431BILT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-4059-2-ND 693-TS2431BILT 035007-TS2431BILT 51AC9687 TS2431BILT TS2431BILT TS2431BILT
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS2431BILT Voltage Ref, Shunt-Adj, 2.5V-24V, Sot-23; Voltage Reference Type Stmicroelectronics Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 % 0.5000 %
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - PMIC - Voltage Reference - LM336BZ-5.0 - 082704-LM336BZ-5.0 - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
PMIC - Voltage Reference - AD680JT - Lingto Electronic Limited
Specs
Package Type TO-92
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details