Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Voltage Reference - TS431ACX RFG TS431ACX RFG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 937612-TS431ACX RFG Operating Temperature Range: 0°C ~ 70°C Features: Shunt Voltage Reference IC Programmable 2.495V 36 VV ±1% 100 mA SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: TS431ACX RFGDKR, TS431ACX RFGCT, TS431ACX RFGTR, TS431ACXRFGCT, TS431ACXRFGDKR, TS431ACXRFGTR, TS431ACX RFGDKR-ND, TS431ACX RFGTR-ND, TS431ACX RFGCT-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 937612-TS431ACX RFG Operating Temperature Range: 0°C ~ 70°C Features: Shunt Voltage Reference IC Programmable 2.495V 36 VV ±1% 100 mA SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: TS431ACX RFGDKR, TS431ACX RFGCT, TS431ACX RFGTR, TS431ACXRFGCT, TS431ACXRFGDKR, TS431ACXRFGTR, TS431ACX RFGDKR-ND, TS431ACX RFGTR-ND, TS431ACX RFGCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TS431ACX RFG - 937612-TS431ACX RFG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS431ACX RFG
937612-TS431ACX RFG
PMIC - PMIC - Voltage Reference - TS431ACX RFG 937612-TS431ACX RFG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 937612-TS431ACX RFG Operating Temperature Range: 0°C ~ 70°C Features: Shunt Voltage Reference IC Programmable 2.495V 36 VV ±1% 100 mA SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: TS431ACX RFGDKR, TS431ACX RFGCT, TS431ACX RFGTR, TS431ACXRFGCT, TS431ACXRFGDKR, TS431ACXRFGTR, TS431ACX RFGDKR-ND, TS431ACX RFGTR-ND, TS431ACX RFGCT-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 937612-TS431ACX RFG
Operating Temperature Range: 0°C ~ 70°C
Features: Shunt Voltage Reference IC Programmable 2.495V 36 VV ±1% 100 mA SOT-23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: TS431ACX RFGDKR, TS431ACX RFGCT, TS431ACX RFGTR, TS431ACXRFGCT, TS431ACXRFGDKR, TS431ACXRFGTR, TS431ACX RFGDKR-ND, TS431ACX RFGTR-ND, TS431ACX RFGCT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TS431ACX RFG
Voltage References TS431ACX RFG
Voltage References 2.495 Volt 0.1 Amp 1% Tolerance

Voltage References 2.495 Volt 0.1 Amp 1% Tolerance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS431ACX RFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS431ACX RFG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS431ACX RFG
IC VREF SHUNT 36V 1% SOT23

IC VREF SHUNT 36V 1% SOT23

Supplier's Site
PMIC - Voltage Reference - TS431ACX RFG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS431ACX RFG
PMIC - Voltage Reference TS431ACX RFG
IC VREF SHUNT 36V 1% SOT23

IC VREF SHUNT 36V 1% SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 937612-TS431ACX RFG TS431ACX RFG TS431ACX RFG TS431ACX RFG
Product Name PMIC - PMIC - Voltage Reference - TS431ACX RFG Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Type Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
5 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details