Texas Instruments TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431ACDBZR

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator - TLVH431ACDBZR - Texas Instruments
Dallas, TX, United States
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator
TLVH431ACDBZR
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431ACDBZR
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLVH431ACDBZR
SOT-23 Precision Voltage Reference IC 693-TLVH431ACDBZR
1% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TLVH431ACDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431ACDBZR can be used for catalog matching and distributor lookup.

1% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TLVH431ACDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431ACDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLVH431ACDBZR - 1109784-TLVH431ACDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431ACDBZR
1109784-TLVH431ACDBZR
PMIC - PMIC - Voltage Reference - TLVH431ACDBZR 1109784-TLVH431ACDBZR
Manufacturer: Texas Instruments Win Source Part Number: 1109784-TLVH431ACDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109784-TLVH431ACDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-17968-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17968-1-ND
Voltage Reference 296-17968-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17968-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17968-6-ND
Voltage Reference 296-17968-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17968-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17968-2-ND
Voltage Reference 296-17968-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431ACDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431ACDBZR
PMIC - Voltage Reference TLVH431ACDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431ACDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431ACDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431ACDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLVH431ACDBZR
Voltage References TLVH431ACDBZR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3;; Msl Texas Instruments - 51AK9506 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3;; Msl Texas Instruments
51AK9506
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3;; Msl Texas Instruments 51AK9506
VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431ACDBZR 693-TLVH431ACDBZR 1109784-TLVH431ACDBZR 296-17968-1-ND TLVH431ACDBZR TLVH431ACDBZR TLVH431ACDBZR 51AK9506
Product Name TLVH431A Low-Voltage Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLVH431ACDBZR Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Shunt, 1.24V-18V, Sot-23-3;; Msl Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

6.95V Precision Voltage Reference IC - 693-LM199AH - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-4
View Details
4 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BXZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM136-2.5-N Voltage Reference Diode - LM136H-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
10 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details