Texas Instruments TL432A Adjustable Precision Shunt Regulator TL432AIDBVR

Description
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL432A Adjustable Precision Shunt Regulator - TL432AIDBVR - Texas Instruments
Dallas, TX, United States
TL432A Adjustable Precision Shunt Regulator
TL432AIDBVR
TL432A Adjustable Precision Shunt Regulator TL432AIDBVR
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-23 Precision Voltage Reference IC
693-TL432AIDBVR
36V 100mA SOT-23 Precision Voltage Reference IC 693-TL432AIDBVR
Adj. Shunt Voltage Ref, 36V, 100mA, 1%, SOT-23-5 Product overview: TL432AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432AIDBVR can be used for catalog matching and distributor lookup.

Adj. Shunt Voltage Ref, 36V, 100mA, 1%, SOT-23-5 Product overview: TL432AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL432AIDBVR - 1107885-TL432AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL432AIDBVR
1107885-TL432AIDBVR
PMIC - PMIC - Voltage Reference - TL432AIDBVR 1107885-TL432AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1107885-TL432AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1107885-TL432AIDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - 296-17337-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17337-2-ND
Voltage Reference 296-17337-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-17337-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17337-1-ND
Voltage Reference 296-17337-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-17337-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17337-6-ND
Voltage Reference 296-17337-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL432AIDBVR
Voltage References TL432AIDBVR
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL432AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL432AIDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL432AIDBVR
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments - 27AJ0170 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments
27AJ0170
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments 27AJ0170
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TL432A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TL432A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL432AIDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL432AIDBVR
PMIC - Voltage Reference TL432AIDBVR
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL432AIDBVR 693-TL432AIDBVR 1107885-TL432AIDBVR 296-17337-2-ND TL432AIDBVR TL432AIDBVR 27AJ0170 TL432AIDBVR
Product Name TL432A Adjustable Precision Shunt Regulator 36V 100mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL432AIDBVR Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Sot-23-5; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23,SOT-89 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23
VREF 2.5 to 36 volts 2.5 volts 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385PWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185H-1.2-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM385-1.2 Micropower Voltage Reference - LM385D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers