Texas Instruments TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431AQDBZR

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator - TLVH431AQDBZR - Texas Instruments
Dallas, TX, United States
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator
TLVH431AQDBZR
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431AQDBZR
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431AQDBZR - 106546-TLVH431AQDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431AQDBZR
106546-TLVH431AQDBZR
PMIC - PMIC - Voltage Reference - TLVH431AQDBZR 106546-TLVH431AQDBZR
Manufacturer: Texas Instruments Win Source Part Number: 106546-TLVH431AQDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106546-TLVH431AQDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLVH431AQDBZR
SOT-23 Precision Voltage Reference IC 693-TLVH431AQDBZR
1% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TLVH431AQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AQDBZR can be used for catalog matching and distributor lookup.

1% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TLVH431AQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AQDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-17972-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17972-6-ND
Voltage Reference 296-17972-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17972-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17972-1-ND
Voltage Reference 296-17972-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17972-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17972-2-ND
Voltage Reference 296-17972-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Buy Now Datasheet
IC VREF SHUNT ADJ SOT23-3 - 815-TLVH431AQDBZR - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SOT23-3
815-TLVH431AQDBZR
IC VREF SHUNT ADJ SOT23-3 815-TLVH431AQDBZR
IC VREF SHUNT ADJ SOT23-3

IC VREF SHUNT ADJ SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLVH431AQDBZR
Voltage References TLVH431AQDBZR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments - 64AH9013 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments
64AH9013
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments 64AH9013
VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLVH431 Series; Reference Voltage:1.24V to 18V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLVH431 Series; Reference Voltage:1.24V to 18V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TLVH431AQDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431AQDBZR
PMIC - Voltage Reference TLVH431AQDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431AQDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431AQDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431AQDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431AQDBZR 106546-TLVH431AQDBZR 693-TLVH431AQDBZR 296-17972-6-ND 815-TLVH431AQDBZR TLVH431AQDBZR 64AH9013 TLVH431AQDBZR TLVH431AQDBZR
Product Name TLVH431A Low-Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLVH431AQDBZR SOT-23 Precision Voltage Reference IC Voltage Reference IC VREF SHUNT ADJ SOT23-3 Voltage References Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Shunt Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 18 volts 18 volts 1.24 to 18 volts 1.24 volts
TC 46 ppm/C 129 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details