Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1109786-TLVH431ACDCK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
1% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TLVH431ACDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431ACDCKR can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SC70-6
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1% SC70-6
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431ACDCKR | 296-18043-2-ND | TLVH431ACDCKR | 1109786-TLVH431ACDCKR | 693-TLVH431ACDCKR | TLVH431ACDCKR | TLVH431ACDCKR | TLVH431ACDCKR |
| Product Name | TLVH431A Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLVH431ACDCKR | Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; SOT-SC70-6 | Other; SC-70-6 | Other; SOT-23-6 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||||
| TC | 46 ppm/C |