Manufacturer: Texas Instruments
Win Source Part Number: 1269392-TLE2425MD
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 100μVrms
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2425
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 4V ~ 40V
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC
Precision Virtual Ground 8-SOIC -55 to 125 Product overview: TLE2425MD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425MD can be used for catalog matching and distributor lookup.
IC VREF GND REF 0.8% 8SOIC
Voltage References Prec Virtual Ground
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1269392-TLE2425MD | TLE2425MD-ND | 693-TLE2425MD | TLE2425MD | TLE2425MD |
| Product Name | PMIC - PMIC - Voltage Reference - TLE2425MD | Voltage Reference | SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| TC | 20 ppm/C | 20 ppm/C | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Type | Ground Reference (Virtual) | Ground Reference (Virtual) | Ground Reference (Virtual) | ||
| Accuracy | 0.8000 % |