Texas Instruments TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431AIDBZRG4

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator - TLVH431AIDBZRG4 - Texas Instruments
Dallas, TX, United States
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator
TLVH431AIDBZRG4
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431AIDBZRG4
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - TLVH431AIDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLVH431AIDBZRG4-ND
Voltage Reference TLVH431AIDBZRG4-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLVH431AIDBZRG4
SOT-23 Precision Voltage Reference IC 693-TLVH431AIDBZRG4
1% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLVH431AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIDBZRG4 can be used for catalog matching and distributor lookup.

1% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLVH431AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLVH431AIDBZRG4 - 055210-TLVH431AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431AIDBZRG4
055210-TLVH431AIDBZRG4
PMIC - PMIC - Voltage Reference - TLVH431AIDBZRG4 055210-TLVH431AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 055210-TLVH431AIDBZR G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 055210-TLVH431AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431AIDBZRG4
Voltage References TLVH431AIDBZRG4
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431AIDBZRG4
PMIC - Voltage Reference TLVH431AIDBZRG4
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431AIDBZRG4
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431AIDBZRG4 TLVH431AIDBZRG4-ND 693-TLVH431AIDBZRG4 055210-TLVH431AIDBZRG4 TLVH431AIDBZRG4 TLVH431AIDBZRG4 TLVH431AIDBZRG4
Product Name TLVH431A Low-Voltage Adjustable Precision Shunt Regulator Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLVH431AIDBZRG4 Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
IC VREF SHUNT PREC 2.5V SC-70-5 - 815-LM4040A25IDCKRE4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type SOT23; Other; SOT-23-5
View Details