The TLVH432QDBZR is a low-voltage adjustable precision shunt regulator with a SOT-23-3 package measuring 2.92mm × 1.30mm. It operates over a cathode current range of 100μA to 70mA, with an adjustable output voltage from 1.24V to 18V and a typical output impedance of 0.25Ω. The device is specified for operation from -40°C to +125°C and features reference voltage tolerances of ±1% at 25°C. The pinout is configured for the TLVH432 variant, with cathode, reference, and anode terminals in the 3-pin SOT-23 arrangement.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3
1.5% low-voltage wide-operating current adjustable precision shunt regulator (reverse pinout) 3-SOT-23 -40 to 125 Product overview: TLVH432QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH432QDBZR can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1.5% SOT23-3
IC VREF SHUNT ADJ 1.5% SOT23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH432QDBZR | 296-17984-2-ND | 693-TLVH432QDBZR | TLVH432QDBZR | TLVH432QDBZR | TLVH432QDBZR |
| Product Name | TLVH432 Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SOT-23,SOT-89 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||
| TC | 46 ppm/C |