onsemi Voltage Reference TLV431BSNT1G

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431BSNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BSNT1GOSTR-ND
Voltage Reference TLV431BSNT1GOSTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP

Buy Now Datasheet
Voltage Reference - TLV431BSNT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BSNT1GOSDKR-ND
Voltage Reference TLV431BSNT1GOSDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP

Buy Now Datasheet
Voltage Reference - TLV431BSNT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BSNT1GOSCT-ND
Voltage Reference TLV431BSNT1GOSCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 20mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431BSNT1G - 033093-TLV431BSNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BSNT1G
033093-TLV431BSNT1G
PMIC - PMIC - Voltage Reference - TLV431BSNT1G 033093-TLV431BSNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 033093-TLV431BSNT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 033093-TLV431BSNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431BSNT1G
Precision Voltage Reference IC 693-TLV431BSNT1G
Low Voltage Precision Adjustable Shunt Regulator 0.5% Vref, TSOP-5, 3000-REEL Product overview: TLV431BSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BSNT1G can be used for catalog matching and distributor lookup.

Low Voltage Precision Adjustable Shunt Regulator 0.5% Vref, TSOP-5, 3000-REEL Product overview: TLV431BSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BSNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BSNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BSNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BSNT1G
IC VREF SHUNT ADJ 0.5% 5TSOP

IC VREF SHUNT ADJ 0.5% 5TSOP

Supplier's Site
Voltage Reference, Precision, Low Voltage, Shunt Adjustable, Tlv431B Series, 1.24V To 16V, Tsop-5 Rohs Compliant Onsemi - 42Y1109 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision, Low Voltage, Shunt Adjustable, Tlv431B Series, 1.24V To 16V, Tsop-5 Rohs Compliant Onsemi
42Y1109
Voltage Reference, Precision, Low Voltage, Shunt Adjustable, Tlv431B Series, 1.24V To 16V, Tsop-5 Rohs Compliant Onsemi 42Y1109
Voltage Reference, Precision, Low Voltage, Shunt - Adjustable, TLV431B Series, 1.24V to 16V, TSOP-5 RoHS Compliant: Yes

Voltage Reference, Precision, Low Voltage, Shunt - Adjustable, TLV431B Series, 1.24V to 16V, TSOP-5 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431BSNT1G
Voltage References TLV431BSNT1G
Voltage References 1.24-16V ADJ 1-100mA

Voltage References 1.24-16V ADJ 1-100mA

Buy Now Datasheet
PMIC - Voltage Reference - TLV431BSNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BSNT1G
PMIC - Voltage Reference TLV431BSNT1G
IC VREF SHUNT ADJ 0.5% 5TSOP

IC VREF SHUNT ADJ 0.5% 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BSNT1GOSTR-ND 033093-TLV431BSNT1G 693-TLV431BSNT1G TLV431BSNT1G 42Y1109 TLV431BSNT1G TLV431BSNT1G
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TLV431BSNT1G Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Precision, Low Voltage, Shunt Adjustable, Tlv431B Series, 1.24V To 16V, Tsop-5 Rohs Compliant Onsemi Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP Other; TSOP Other; SOT-23-5 Thin, TSOT-23-5
Accuracy 0.5000 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BYMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
PMIC - Voltage Reference - ADR01AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details